Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | D |
---|---|
No. of Channels | 2 Channel |
Output Power | 315W |
Supply Voltage Range | 18V to 53.5V |
Amplifier Case Style | HTSSOP |
No. of Pins | 44Pins |
Load Impedance | 4ohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
315-W stereo, 600-W mono, 18- to 53.5-V supply, analog input Class-D audio amplifier | Texas Instruments |
Amplifier, Class D, 315W, Htssop-44 | Newark Electronics |
AMPLIFIER, CLASS D, 315W, HTSSOP-44 | element14 |
Where can I find additional details, specifications and documents for a TPA3255DDVR?
Additional datasheets, footprints and schematics for TPA3255DDVR are listed on our Part Details page. You can also find images and similar parts to TPA3255DDVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA3255DDVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA3255DDVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA3255DDVR fall under?
The TPA3255DDVR is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA3255DDVR when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA3255DDVR you can contact the distributor directly for product support, shipping queries etc.
Is the TPA3255DDVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA3255DDVR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPA3255DDVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA3255DDVR often in real-time on the comparison pages.
What if I can't find stock of TPA3255DDVR?
You can fill out our help required form which you can use to request a quote for TPA3255DDVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.