Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | D |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 15W |
Supply Voltage Range | 10V to 30V |
Amplifier Case Style | DIP |
No. of Pins | 20Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 10V to 30V |
Audio Power Amplifier Type | Class D |
Base Number | 3122 |
Load Impedance Min | 4ohm |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | 10W @ 8ohm |
Supply Voltage Max | 30V |
Supply Voltage Min | 10V |
THD + N | 0.1% @ 1W 4ohm VCC=24V |
Termination Type | Through Hole |
15-W stereo, 30-W mono, 10- to 26-V supply, analog input Class-D audio amplifier w/ SE output in DIP | Texas Instruments |
Ic, Amp Audio Pwr 15W D Ster 20Dip | Newark Electronics |
IC, AMP AUDIO PWR 15W D STER 20DIP | element14 |
Texas Instruments,TPA3122D2N,IC,Audio | RS |
Where can I find additional details, specifications and documents for a TPA3122D2N?
Additional datasheets, footprints and schematics for TPA3122D2N are listed on our Part Details page. You can also find images and similar parts to TPA3122D2N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA3122D2N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA3122D2N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA3122D2N fall under?
The TPA3122D2N is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA3122D2N when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA3122D2N you can contact the distributor directly for product support, shipping queries etc.
Is the TPA3122D2N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA3122D2N have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TPA3122D2N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA3122D2N often in real-time on the comparison pages.
What if I can't find stock of TPA3122D2N?
You can fill out our help required form which you can use to request a quote for TPA3122D2N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.