Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.95
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.95
|
1,736
in stock
|
Buy Now |
Amplifier Class | D |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 30W |
Supply Voltage Range | 10V to 26V |
Amplifier Case Style | HTSSOP |
No. of Pins | 24Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 10V to 26V |
Audio Power Amplifier Type | Class D |
Base Number | 3121 |
Load Impedance Min | 4ohm |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | 10W @ 8ohm |
Power Rating RMS | 15W |
Supply Voltage Max | 26V |
Supply Voltage Min | 10V |
THD + N | 0.04% @ 5W 8ohm VCC=24V |
Termination Type | Surface Mount Device |
15-W stereo, 30-W mono, 10- to 26-V supply, analog input Class-D audio amplifier w/ SE outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a TPA3121D2PWP?
Additional datasheets, footprints and schematics for TPA3121D2PWP are listed on our Part Details page. You can also find images and similar parts to TPA3121D2PWP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA3121D2PWP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA3121D2PWP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA3121D2PWP fall under?
The TPA3121D2PWP is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA3121D2PWP when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA3121D2PWP you can contact the distributor directly for product support, shipping queries etc.
Is the TPA3121D2PWP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA3121D2PWP have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPA3121D2PWP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA3121D2PWP often in real-time on the comparison pages.
What if I can't find stock of TPA3121D2PWP?
You can fill out our help required form which you can use to request a quote for TPA3121D2PWP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.