Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 350mW |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 5.5V |
SMT power audio amplifier,TPA311D 350mW | RS |
350-mW, mono, Class-AB audio amplifier with bridge tied load to single-ended switching mode | Texas Instruments |
Where can I find additional details, specifications and documents for a TPA311D?
Additional datasheets, footprints and schematics for TPA311D are listed on our Part Details page. You can also find images and similar parts to TPA311D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA311D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA311D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA311D fall under?
The TPA311D is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA311D when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA311D you can contact the distributor directly for product support, shipping queries etc.
Is the TPA311D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA311D have stock available?
Authorised distributors including RS and Texas Instruments have stock available or on a lead time for TPA311D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA311D often in real-time on the comparison pages.
What if I can't find stock of TPA311D?
You can fill out our help required form which you can use to request a quote for TPA311D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.