Status: | Unknown |
---|---|
Series: | TPA3118D2 |
RoHS: | Unknown |
Prices starting from US$0.80
Amplifier Class | D |
---|---|
No. of Channels | 2 Channel |
Output Power | 30W |
Supply Voltage Range | 4.5V to 26V |
Amplifier Case Style | HTSSOP |
No. of Pins | 32Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | TPA3118D2 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
30-W stereo, 60-W mono, 4.5- to 26-V supply, analog input Class-D audio amplifier | Texas Instruments |
Audio Power Amplifier, D, 30W, Htssop | Newark Electronics |
AUDIO POWER AMPLIFIER, D, 30W, HTSSOP | element14 |
Where can I find additional details, specifications and documents for a TPA3118D2DAPR?
Additional datasheets, footprints and schematics for TPA3118D2DAPR are listed on our Part Details page. You can also find images and similar parts to TPA3118D2DAPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA3118D2DAPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA3118D2DAPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA3118D2DAPR fall under?
The TPA3118D2DAPR is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA3118D2DAPR when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA3118D2DAPR you can contact the distributor directly for product support, shipping queries etc.
Is the TPA3118D2DAPR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA3118D2DAPR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPA3118D2DAPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA3118D2DAPR often in real-time on the comparison pages.
What if I can't find stock of TPA3118D2DAPR?
You can fill out our help required form which you can use to request a quote for TPA3118D2DAPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.