Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.00
|
38
in stock
|
Buy Now | |
Texas Instruments
from US$1.51
|
125,302
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.05
|
540
in stock
|
Buy Now | |
Chip One Stop
from US$2.29
|
46
in stock
|
Buy Now | |
Micros
from US$1.88
|
46
in stock
|
Buy Now | |
Newark Electronics
from US$3.41
|
-
|
Buy Now | |
element14
from US$3.59
|
-
|
Buy Now | |
Farnell
from US$3.54
|
-
|
Buy Now |
Amplifier Class | D |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 30W |
Supply Voltage Range | 5V to 26V |
Amplifier Case Style | HTSSOP |
No. of Pins | 32Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 5V to 26V |
Operating Temperature Range | -40°C to +85°C |
THD + N | 0.1% @ 25W 4ohm VCC=21V |
30-W stereo, 60-W mono, 4.5- to 26-V supply, analog input Class-D audio amplifier | Texas Instruments |
IC: audio amplifier | Transfer Multisort Elektronik |
Texas Instruments,TPA3118D2DAP,IC,Audio | RS |
Amp, Class-D, 26Vin, 2X30W, 32Htssop | Newark Electronics |
Where can I find additional details, specifications and documents for a TPA3118D2DAP?
Additional datasheets, footprints and schematics for TPA3118D2DAP are listed on our Part Details page. You can also find images and similar parts to TPA3118D2DAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA3118D2DAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA3118D2DAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA3118D2DAP fall under?
The TPA3118D2DAP is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA3118D2DAP when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA3118D2DAP you can contact the distributor directly for product support, shipping queries etc.
Is the TPA3118D2DAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA3118D2DAP have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, Micros and RS have stock available or on a lead time for TPA3118D2DAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA3118D2DAP often in real-time on the comparison pages.
What if I can't find stock of TPA3118D2DAP?
You can fill out our help required form which you can use to request a quote for TPA3118D2DAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.