Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Product Range | - |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 198V |
Clamping Voltage Vc Max | - |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | - |
Breakdown Voltage Max | 220V |
Peak Pulse Power Dissipation | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Breakdown Voltage | 220V |
Capacitance Cd @ Vr Typ | 25pF |
Diode Type | Bidirectional TVS |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Pulse Current Ippm | 50A |
Stand-off Voltage | 198V |
Termination Type | Axial Leaded |
Thyristor DIAC 220V 16A 2-Pin DO-15 | Avnet Silica |
Thyristor TRIAC 220V 16A DO-15 | RS |
TPA Series 220 V 150 mA Ihold Axial Telecom Equipment Protection Trisil - DO-15 | Future Electronics |
THYRISTOR, BREAKOVER DIODE, 293V, DO-15 | element14 |
Protection |Stmicroelectronics TPA220 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPA220?
Additional datasheets, footprints and schematics for TPA220 are listed on our Part Details page. You can also find images and similar parts to TPA220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA220 fall under?
The TPA220 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to TPA220 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA220 you can contact the distributor directly for product support, shipping queries etc.
Is the TPA220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA220 have stock available?
Authorised distributors including Avnet Silica, RS, Future Electronics, element14 and Farnell have stock available or on a lead time for TPA220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA220 often in real-time on the comparison pages.
What if I can't find stock of TPA220?
You can fill out our help required form which you can use to request a quote for TPA220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.