TPA2050D4YZKT Amplifiers & Comparators by Texas Instruments

IC STEREO CLASS D AMP 25DSBGA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Amplifier Class D
No. of Channels 2 Channel, 2Channels
Output Power 1.4W
Supply Voltage Range 2.5V to 5.5V
Amplifier Case Style DSBGA
No. of Pins 25Pins
Load Impedance 8ohm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.5V to 5.5V
Audio Power Amplifier Type Class D
Base Number 2050
Operating Temperature Range -40°C to +85°C
Output Power (Pout) 940mW @ 8ohm
Supply Voltage Max 5.5V
Supply Voltage Min 2.5V
THD + N 0.22% @ 1W 8ohm VDD=5V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPA2050D4YZKT?

Additional datasheets, footprints and schematics for TPA2050D4YZKT are listed on our Part Details page. You can also find images and similar parts to TPA2050D4YZKT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPA2050D4YZKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA2050D4YZKT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPA2050D4YZKT fall under?

The TPA2050D4YZKT is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to TPA2050D4YZKT when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPA2050D4YZKT you can contact the distributor directly for product support, shipping queries etc.

Is the TPA2050D4YZKT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPA2050D4YZKT have stock available?

There is no stock from authorised distributors for TPA2050D4YZKT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPA2050D4YZKT often in real-time on the comparison pages.

What if I can't find stock of TPA2050D4YZKT?

You can fill out our help required form which you can use to request a quote for TPA2050D4YZKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay