Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | D |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 1W |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | TSSOP |
No. of Pins | 16Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 5.5V |
Base Number | 2001 |
Load Impedance Min | 8ohm |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | 1W |
Power Rating RMS | 1W |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
THD + N | 0.1% @ 1W 8ohm PVDD=5V |
Termination Type | Surface Mount Device |
1-W, mono, analog input Class-D audio amplifier with short-circuit protection | Texas Instruments |
IC: audio amplifier | Transfer Multisort Elektronik |
Audio Power Amp, Class-D, 16Tssop | Newark Electronics |
Where can I find additional details, specifications and documents for a TPA2001D1PW.?
Additional datasheets, footprints and schematics for TPA2001D1PW. are listed on our Part Details page. You can also find images and similar parts to TPA2001D1PW. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA2001D1PW. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA2001D1PW. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA2001D1PW. fall under?
The TPA2001D1PW. is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA2001D1PW. when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA2001D1PW. you can contact the distributor directly for product support, shipping queries etc.
Is the TPA2001D1PW. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA2001D1PW. have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPA2001D1PW..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA2001D1PW. often in real-time on the comparison pages.
What if I can't find stock of TPA2001D1PW.?
You can fill out our help required form which you can use to request a quote for TPA2001D1PW. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.