Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.54
|
-
|
Buy Now |
Amplifier Class | AB |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 150mW |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 5.5V |
Amplifier Type | Power |
Base Number | 122 |
Load Impedance Min | 8ohm |
No. of Amplifiers | 1Amplifiers |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | 70mW @ 8ohm |
Power Rating RMS | 150mW |
Supply Voltage + Nom | 6V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
THD + N | 2% @ 150mW 8ohm VDD=5V |
Termination Type | Surface Mount Device |
150-mW Stereo Audio Power Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a TPA122D?
Additional datasheets, footprints and schematics for TPA122D are listed on our Part Details page. You can also find images and similar parts to TPA122D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA122D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA122D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA122D fall under?
The TPA122D is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA122D when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA122D you can contact the distributor directly for product support, shipping queries etc.
Is the TPA122D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA122D have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPA122D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA122D often in real-time on the comparison pages.
What if I can't find stock of TPA122D?
You can fill out our help required form which you can use to request a quote for TPA122D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.