Status: | Unknown |
---|---|
Series: | TP Series |
RoHS: | Compliant |
Product Range | TP Series |
---|---|
Contact Configuration | SPST |
Switch Operation | Momentary |
Pushbutton Actuator Style | Round Raised |
Actuator / Cap Colour | Red |
Contact Voltage VAC | 20V |
Contact Voltage VDC | 20V |
Switch Terminals | PC Pin |
RoHS Compliant | Yes |
Pb Sw, Spst, 20Vac/Vdc, Th | Newark Electronics |
Pushbutton Switches SPST PUSHBUTTON SWITCH ROUND | Sager |
Where can I find additional details, specifications and documents for a TPA11CGRA204.?
Additional datasheets, footprints and schematics for TPA11CGRA204. are listed on our Part Details page. You can also find images and similar parts to TPA11CGRA204. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA11CGRA204. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA11CGRA204. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA11CGRA204. fall under?
The TPA11CGRA204. is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to TPA11CGRA204. when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA11CGRA204. you can contact the distributor directly for product support, shipping queries etc.
Is the TPA11CGRA204. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPA11CGRA204. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for TPA11CGRA204..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA11CGRA204. often in real-time on the comparison pages.
What if I can't find stock of TPA11CGRA204.?
You can fill out our help required form which you can use to request a quote for TPA11CGRA204. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.