Status: | Unknown |
---|---|
Series: | TP Series |
RoHS: | Unknown |
Prices starting from US$2.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.03
|
No stock
|
Buy Now | |
Rapid Electronics
from US$3.46
|
4,027
in stock
|
Buy Now | |
Chip One Stop
from US$2.28
|
4,027
in stock
|
Buy Now | |
Newark Electronics
from US$3.01
|
-
|
Buy Now | |
Avnet America
from US$2.27
|
-
|
Buy Now | |
RS Americas
from US$2.77
|
-
|
Buy Now | |
element14
from US$3.34
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Contact Current Max | - |
Switch Terminals | Solder |
Product Range | TP Series |
SVHC | No SVHC (27-Jun-2018) |
Actuation Type | Round |
Actuator / Cap Colour | Black |
Colour | Black |
Contact Resistance | 20mohm |
Dielectric Strength VDC | 1000V |
External Depth | 8.13mm |
External Length / Height | 8.13mm |
External Width | 5.23mm |
Insulation Resistance | 1000Mohm |
No. of Electrical Operations | 60000 |
Operating Temperature Max | 65°C |
Operating Temperature Min | -30°C |
Power Rating | 400mVA |
Pushbutton Switches SPST PUSHBUTTON SWITCH ROUND | Rapid Electronics |
Switch, Pushbutton, Spst-No, 20V | Newark Electronics |
Switch Tactile OFF (ON) SPST Round Button PC Pins 20VAC 20VDC 0.4VA 3.92N Thru-Hole Loose Piece | Avnet America |
Switch, Pushbutton, Tactile, Single Pole, 0.4VA, Vertical Mount | TE Connectivity TPA11CGPC004 | RS Americas |
SWITCH, SPST MOM | element14 |
Where can I find additional details, specifications and documents for a TPA11CGPC004?
Additional datasheets, footprints and schematics for TPA11CGPC004 are listed on our Part Details page. You can also find images and similar parts to TPA11CGPC004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA11CGPC004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA11CGPC004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA11CGPC004 fall under?
The TPA11CGPC004 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TPA11CGPC004 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA11CGPC004 you can contact the distributor directly for product support, shipping queries etc.
Is the TPA11CGPC004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA11CGPC004 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TPA11CGPC004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA11CGPC004 often in real-time on the comparison pages.
What if I can't find stock of TPA11CGPC004?
You can fill out our help required form which you can use to request a quote for TPA11CGPC004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.