Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPA0211 |
Kit Application Type | Amplifier |
Application Sub Type | Audio Power Amplifier - Class AB |
Kit Contents | Eval Board TPA0211 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 2W Mono Bridged Output Drive Ultra-low Shutdown Control Tiny 8-pin MSOP PowerPAD Package |
TPA0211 Evaluation Module | Texas Instruments |
Evaluation Board, Amplifier | Newark Electronics |
Where can I find additional details, specifications and documents for a TPA0211EVM?
Additional datasheets, footprints and schematics for TPA0211EVM are listed on our Part Details page. You can also find images and similar parts to TPA0211EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA0211EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA0211EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA0211EVM fall under?
The TPA0211EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPA0211EVM when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA0211EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TPA0211EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA0211EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPA0211EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA0211EVM often in real-time on the comparison pages.
What if I can't find stock of TPA0211EVM?
You can fill out our help required form which you can use to request a quote for TPA0211EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.