Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel |
Output Power | 2W |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Load Impedance | 4ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
AUDIO POWER AMPLIFIER, CLASS AB, MSOP-8 | element14 |
Audio Power Amplifier, Class Ab, Msop-8 | Newark Electronics |
2-W, mono, analog input Class-AB audio amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a TPA0211DGNR?
Additional datasheets, footprints and schematics for TPA0211DGNR are listed on our Part Details page. You can also find images and similar parts to TPA0211DGNR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA0211DGNR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA0211DGNR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA0211DGNR fall under?
The TPA0211DGNR is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA0211DGNR when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA0211DGNR you can contact the distributor directly for product support, shipping queries etc.
Is the TPA0211DGNR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA0211DGNR have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Texas Instruments have stock available or on a lead time for TPA0211DGNR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA0211DGNR often in real-time on the comparison pages.
What if I can't find stock of TPA0211DGNR?
You can fill out our help required form which you can use to request a quote for TPA0211DGNR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.