Status: | Unknown |
---|---|
Series: | TP8 Series |
RoHS: | Unknown |
Capacitance | 22µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1206 [3216-18 Metric] |
Product Range | TP8 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 8ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitor Tantalum TP8 22uF 10V CASE A | RS |
CAP, 22µF, 10V, 20% | element14 |
Capacitor Tantalum Solid 22uF 10V A CASE 20% (3.2 X 1.6 X 1.8mm) Surface Mount 1206 8 Ohm 125°C Embossed T/R | Avnet America |
Extreme 22uF Solid MnO2 Tantalum Capacitor, 10 V dc +/-20%, TP8 Series | Vishay Dale TP8A226M010C | RS Americas |
Where can I find additional details, specifications and documents for a TP8A226M010C?
Additional datasheets, footprints and schematics for TP8A226M010C are listed on our Part Details page. You can also find images and similar parts to TP8A226M010C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TP8A226M010C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP8A226M010C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TP8A226M010C fall under?
The TP8A226M010C is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TP8A226M010C when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TP8A226M010C you can contact the distributor directly for product support, shipping queries etc.
Is the TP8A226M010C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TP8A226M010C have stock available?
Authorised distributors including RS, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for TP8A226M010C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TP8A226M010C often in real-time on the comparison pages.
What if I can't find stock of TP8A226M010C?
You can fill out our help required form which you can use to request a quote for TP8A226M010C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.