Status: | Unknown |
---|---|
Series: | TP3 |
RoHS: | Compliant |
AEC-Q200 qualified |
Low ESR |
100 % surge current tested (B, C, D, and E case sizes) |
Applications |
---|
Automotive |
Industrial |
General purpose |
Application Notes |
---|
Application Note |
Cross Reference |
---|
Cross Reference |
Datasheet |
---|
TP3 |
General Information |
---|
Typical Performance Characteristics |
Molded Guide |
Product Descripton |
Quick Reference Guide |
Product Literature |
---|
Selector Guide |
Market Solutions |
Tradeshow Brochure |
Product Sheet |
Quality Info |
---|
Quality Statement |
Support Tools |
---|
Did you Know - MLCC vs Polymer and Tantalum |
Infographic - SMD Tantalum Automotive - In a Nutshell |
Did you Know |
Technical Notes |
---|
Technical Note |
Technical Note TN-0004 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Tp3 Series, 22 F, 20%, 10 V Rohs Compliant: Yes |Vishay TP3B226M010C1900AS | Newark Electronics |
CAP, 22µF, 10V, 20% | element14 |
Where can I find additional details, specifications and documents for a TP3B226M010C1900AS?
Additional datasheets, footprints and schematics for TP3B226M010C1900AS are listed on our Part Details page. You can also find images and similar parts to TP3B226M010C1900AS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TP3B226M010C1900AS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP3B226M010C1900AS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TP3B226M010C1900AS fall under?
The TP3B226M010C1900AS is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to TP3B226M010C1900AS when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TP3B226M010C1900AS you can contact the distributor directly for product support, shipping queries etc.
Is the TP3B226M010C1900AS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TP3B226M010C1900AS have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TP3B226M010C1900AS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TP3B226M010C1900AS often in real-time on the comparison pages.
What if I can't find stock of TP3B226M010C1900AS?
You can fill out our help required form which you can use to request a quote for TP3B226M010C1900AS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.