Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Audio CODEC Type | PCM / Filter |
---|---|
No. of ADCs | 4 |
No. of DACs | 4 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Sampling Rate | - |
Audio IC Case Style | LCC |
No. of Pins | 44Pins |
No. of Input Channels | 4Channels |
No. of Output Channels | 4Channels |
ADC / DAC Resolution | 32bit |
ADCs / DACs Signal to Noise Ratio | 36dB |
IC Interface Type | Serial |
Supply Voltage Range | 4.75V to 5.25V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
ADC / DAC Type | Delta-Sigma |
Base Number | 3094 |
No. of ADC/DACs | 4/4 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 4.75V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a TP3094V/NOPB?
Additional datasheets, footprints and schematics for TP3094V/NOPB are listed on our Part Details page. You can also find images and similar parts to TP3094V/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TP3094V/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP3094V/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TP3094V/NOPB fall under?
The TP3094V/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to TP3094V/NOPB when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TP3094V/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the TP3094V/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TP3094V/NOPB have stock available?
There is no stock from authorised distributors for TP3094V/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TP3094V/NOPB often in real-time on the comparison pages.
What if I can't find stock of TP3094V/NOPB?
You can fill out our help required form which you can use to request a quote for TP3094V/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.