Status: | Unknown |
---|---|
Series: | TP Series |
RoHS: | Unknown |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Contact Current Max | - |
Switch Terminals | Solder |
Product Range | TP Series |
Actuation Type | Square |
Actuator / Cap Colour | Black |
Colour | Black |
Contact Resistance | 20mohm |
Dielectric Strength VDC | 1000V |
External Depth | 8.13mm |
External Length / Height | 5.74mm |
External Width | 8.13mm |
Insulation Resistance | 1000Mohm |
No. of Electrical Operations | 60000 |
Operating Temperature Max | 65°C |
Operating Temperature Min | -30°C |
Power Rating | 400mVA |
Pushbutton Switches SP MOM SQ BK ACT RA | Sager |
Pb Sw, Spst, 20Vac/Vdc, Th, Black | Newark Electronics |
Switch Tactile OFF (ON) SPST Rectangular Button PC Pins 0.4VA 3.92N Thru-Hole Loose Piece | Avnet America |
Switch, Pushbutton, Tactile, Single Pole, 0.4VA, Right Angle Mount | TE Connectivity TP11CGRA004 | RS Americas |
SWITCH, SPST MOM | element14 |
Where can I find additional details, specifications and documents for a TP11CGRA004?
Additional datasheets, footprints and schematics for TP11CGRA004 are listed on our Part Details page. You can also find images and similar parts to TP11CGRA004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TP11CGRA004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP11CGRA004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TP11CGRA004 fall under?
The TP11CGRA004 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TP11CGRA004 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TP11CGRA004 you can contact the distributor directly for product support, shipping queries etc.
Is the TP11CGRA004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TP11CGRA004 have stock available?
Authorised distributors including Sager, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TP11CGRA004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TP11CGRA004 often in real-time on the comparison pages.
What if I can't find stock of TP11CGRA004?
You can fill out our help required form which you can use to request a quote for TP11CGRA004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.