Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
820
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
39,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
2,406
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
2,300
in stock
|
Buy Now | |
element14
from US$0.34
|
1,998
in stock
|
Buy Now | |
Farnell
from US$0.13
|
1,998
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -185mA |
Drain Source Voltage Vds | -60V |
On Resistance Rds(on) | 10ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -2V |
Power Dissipation Pd | 350mW |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Current Id Max | -185mA |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Voltage Vgs Max | 20V |
P-CH SINGLE -60V TO-236 | TTI Europe |
60V P-CH ENHANCE MOSFET W/ESD PROTEC | Future Electronics |
P Channel Mosfet, -60V, 185Ma, To-236, Full Reel | Newark Electronics |
Trans MOSFET P-CH 60V 0.185A 3-Pin TO-236 T/R | Avnet America |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
MOSFET, P CH, 60V, 0.185A, SOT23 | element14 |
MOSFET P-Ch 60V 185mA TrenchFET TO236 | RS |
P-CH 60V 0,185A SOT-23 | Rutronik |
Where can I find additional details, specifications and documents for a TP0610K-T1-GE3?
Additional datasheets, footprints and schematics for TP0610K-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to TP0610K-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TP0610K-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP0610K-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TP0610K-T1-GE3 fall under?
The TP0610K-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to TP0610K-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TP0610K-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the TP0610K-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TP0610K-T1-GE3 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for TP0610K-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TP0610K-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of TP0610K-T1-GE3?
You can fill out our help required form which you can use to request a quote for TP0610K-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.