Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.82
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$3.82
|
6,150
in stock
|
Buy Now |
Data Rate | 1.25Gbps |
---|---|
Ethernet Type | - |
Supply Voltage Min | 3.14V |
Supply Voltage Max | 3.47V |
Controller IC Case Style | HTQFP |
No. of Pins | 64Pins |
IC Interface Type | Serial |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2201 |
Line Bus Drive Receive Transceiver Type | Ethernet Transceiver |
No. of Channels | 4Channels |
No. of Ports | 1Ports |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 260mA |
Supply Voltage Range | 3.14V to 3.47V |
Termination Type | Surface Mount Device |
1.25-gigabit Ethernet transceiver | Texas Instruments |
Where can I find additional details, specifications and documents for a TNETE2201BPJD?
Additional datasheets, footprints and schematics for TNETE2201BPJD are listed on our Part Details page. You can also find images and similar parts to TNETE2201BPJD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TNETE2201BPJD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TNETE2201BPJD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TNETE2201BPJD fall under?
The TNETE2201BPJD is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to TNETE2201BPJD when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TNETE2201BPJD you can contact the distributor directly for product support, shipping queries etc.
Is the TNETE2201BPJD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TNETE2201BPJD have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TNETE2201BPJD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TNETE2201BPJD often in real-time on the comparison pages.
What if I can't find stock of TNETE2201BPJD?
You can fill out our help required form which you can use to request a quote for TNETE2201BPJD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.