Status: | Active |
---|---|
Series: | TN5015H-6I |
RoHS: | Compliant |
Prices starting from US$0.85
High junction temperature: Tj = 150 °C |
High noise immunity dV/dt = 500V/µs up to 150 °C |
Gate triggering current IGT = 15 mA |
Peak off-state voltage VDRM/VRRM = 600 V |
High turn-on current rise dI/dt = 100 A/µs |
ECOPACK®2 compliant |
Insulated package TO-220AB: Insulated voltage: 2500 VRMS Complies with UL 1557 (File ref : E81734) |
Insulated voltage: 2500 VRMS |
Complies with UL 1557 (File ref : E81734) |
Product Specifications |
---|
DS12178 High temperature 50 A SCRs |
Presentations |
---|
High-temperature_SCR_portfolio_and_applications |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Thyristor,50A,600V,to-220Ab,peak Repetitive Off-State Voltage,vdrm-600V,gate Trigger Current Max,igt-15Ma,current It Av-30A,on State Rms Current It-Rms-50A,thyristor Case Style-To-220Ab,no. Of Pins-3Pins,peak Non Rep Rohs Compliant: Yes |Stmicroelectronics TN5015H-6I | Newark Electronics |
THYRISTOR, 50A, 600V, TO-220AB | element14 |
High Temperature SCR 600V Repetitive Peak Off-State Voltage 15mA Gate-Trigger Current | Avnet Silica |
Where can I find additional details, specifications and documents for a TN5015H-6I?
Additional datasheets, footprints and schematics for TN5015H-6I are listed on our Part Details page. You can also find images and similar parts to TN5015H-6I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TN5015H-6I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TN5015H-6I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TN5015H-6I fall under?
The TN5015H-6I is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > High-temperature Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to TN5015H-6I when available in the High-temperature Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TN5015H-6I you can contact the distributor directly for product support, shipping queries etc.
Is the TN5015H-6I RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TN5015H-6I have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for TN5015H-6I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TN5015H-6I often in real-time on the comparison pages.
What if I can't find stock of TN5015H-6I?
You can fill out our help required form which you can use to request a quote for TN5015H-6I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.