Status: | Active |
---|---|
Series: | TN4015H-6G |
RoHS: | Compliant |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.11
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
79,000
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
79,000
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Farnell
from US$0.68
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High junction temperature: Tj = 150 °C |
High noise immunity dV/dt = 500 V/µs up to 150 °C |
Gate triggering current IGT = 15 mA |
Off-state voltage 600 V VDRM/VRRM |
High turn on current rise dI/dt = 100 A/µs |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS11765 High temperature 40 A SCRs |
Presentations |
---|
High-temperature_SCR_portfolio_and_applications |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Brochures |
---|
Electric vehicle (EV) ecosystem |
High-Temperature Thyristors (Scr) |Stmicroelectronics TN4015H-6G-TR | Newark Electronics |
FAMILY 5815-THYRISTOR | Avnet America |
SCR 600 V 40 A Standard Recovery High temperature Dâ–“PAK Surface Mount diode | Future Electronics |
Thyristor 40A 600V High Temp. D2PAK | RS |
THYRISTOR, 40A, 600V, TO-263 | Farnell |
Where can I find additional details, specifications and documents for a TN4015H-6G-TR?
Additional datasheets, footprints and schematics for TN4015H-6G-TR are listed on our Part Details page. You can also find images and similar parts to TN4015H-6G-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TN4015H-6G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TN4015H-6G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TN4015H-6G-TR fall under?
The TN4015H-6G-TR is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > High-temperature Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to TN4015H-6G-TR when available in the High-temperature Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TN4015H-6G-TR you can contact the distributor directly for product support, shipping queries etc.
Is the TN4015H-6G-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TN4015H-6G-TR have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, Avnet Silica and RS have stock available or on a lead time for TN4015H-6G-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TN4015H-6G-TR often in real-time on the comparison pages.
What if I can't find stock of TN4015H-6G-TR?
You can fill out our help required form which you can use to request a quote for TN4015H-6G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.