Status: | Active |
---|---|
Series: | TN3050H-12WY |
RoHS: | Compliant |
Prices starting from US$2.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.58
|
No stock
|
Buy Now | |
Future Electronics
from US$2.52
|
117,000
in stock
|
Buy Now | |
Avnet Silica
-
|
1,170
in stock
|
Buy Now | |
EBV Elektronik
-
|
180
in stock
|
Buy Now | |
Newark Electronics
from US$5.50
|
-
|
Buy Now | |
Avnet America
from US$2.42
|
-
|
Buy Now | |
element14
from US$2.60
|
-
|
Buy Now |
AEC-Q101 qualified |
High junction temperature: Tj = 150 °C |
AC off state voltage: +/- 1200 V |
Nominal on-state current: 30 ARMS |
High noise immunity: 1000 V/μs |
Max. gate triggering current: 50 mA |
ECOPACK2 compliant component |
Product Specifications |
---|
DS11831 30 A, 1200 V automotive grade SCR Thyristor |
Presentations |
---|
High-temperature_SCR_portfolio_and_applications |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Thyristors (SCR) and AC Switches-THYRISTORS (SCR) | Future Electronics |
AID THYRISTOR TRIAC | Avnet Silica |
Thyristor |Stmicroelectronics TN3050H-12WY | Newark Electronics |
THYRISTOR, AEC-Q101, 30A, 1.2KV, TO-247 | element14 |
Where can I find additional details, specifications and documents for a TN3050H-12WY?
Additional datasheets, footprints and schematics for TN3050H-12WY are listed on our Part Details page. You can also find images and similar parts to TN3050H-12WY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TN3050H-12WY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TN3050H-12WY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TN3050H-12WY fall under?
The TN3050H-12WY is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > High-temperature Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to TN3050H-12WY when available in the High-temperature Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TN3050H-12WY you can contact the distributor directly for product support, shipping queries etc.
Is the TN3050H-12WY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TN3050H-12WY have stock available?
Authorised distributors including Future Electronics, Avnet Silica, EBV Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for TN3050H-12WY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TN3050H-12WY often in real-time on the comparison pages.
What if I can't find stock of TN3050H-12WY?
You can fill out our help required form which you can use to request a quote for TN3050H-12WY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.