Status: | Active |
---|---|
Series: | TN3050H-12GY-TR |
RoHS: | Compliant |
AEC-Q101 qualified |
High junction temperature: Tj = 150 °C |
AC off state voltage: +/- 1200 V |
Nominal on-state current: 30 ARMS |
High noise immunity: 1000 V/μs |
Max. gate triggering current: 50 mA |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS11813 30 A – 1200 V automotive grade SCR Thyristor |
Presentations |
---|
High-temperature_SCR_portfolio_and_applications |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Brochures |
---|
Electric vehicle (EV) ecosystem |
TN3050 Series 1200 V 30 A Surface Mount SCR Thyristor - TO-263-3 | Future Electronics |
AID THYRISTOR TRIAC | Avnet Silica |
THYRISTOR, AEC-Q101, 30A, 1.2KV, TO-263 | Farnell |
Thyristor |Stmicroelectronics TN3050H-12GY-TR | Newark Electronics |
Where can I find additional details, specifications and documents for a TN3050H-12GY-TR?
Additional datasheets, footprints and schematics for TN3050H-12GY-TR are listed on our Part Details page. You can also find images and similar parts to TN3050H-12GY-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TN3050H-12GY-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TN3050H-12GY-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TN3050H-12GY-TR fall under?
The TN3050H-12GY-TR is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > High-temperature Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to TN3050H-12GY-TR when available in the High-temperature Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TN3050H-12GY-TR you can contact the distributor directly for product support, shipping queries etc.
Is the TN3050H-12GY-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TN3050H-12GY-TR have stock available?
Authorised distributors including Future Electronics, Avnet Silica, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for TN3050H-12GY-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TN3050H-12GY-TR often in real-time on the comparison pages.
What if I can't find stock of TN3050H-12GY-TR?
You can fill out our help required form which you can use to request a quote for TN3050H-12GY-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.