Status: | Active |
---|---|
Series: | TN2010H-6FP |
RoHS: | Compliant |
High junction temperature: Tj = 150 °C |
High noise immunity dV/dt = 400 V/µs up to 150 °C |
Gate triggering current IGT = 10 mA |
Peak off-state voltage VDRM/VRRM = 600 V |
High turn-on current rise dI/dt = 100 A/µs |
ECOPACK®2 compliant component |
TO-220FPAB insulated package: Complies with UL standards (File ref: E81734) Insulated voltage: 2000 VRMS |
Complies with UL standards (File ref: E81734) |
Insulated voltage: 2000 VRMS |
Product Specifications |
---|
DS12191 High temperature 20 A SCRs |
Presentations |
---|
High-temperature_SCR_portfolio_and_applications |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Brochures |
---|
Electric vehicle (EV) ecosystem |
SCR, 12.7A, 600V, TO-220FPAB-3 | element14 |
Where can I find additional details, specifications and documents for a TN2010H-6FP?
Additional datasheets, footprints and schematics for TN2010H-6FP are listed on our Part Details page. You can also find images and similar parts to TN2010H-6FP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TN2010H-6FP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TN2010H-6FP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TN2010H-6FP fall under?
The TN2010H-6FP is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > High-temperature Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to TN2010H-6FP when available in the High-temperature Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TN2010H-6FP you can contact the distributor directly for product support, shipping queries etc.
Is the TN2010H-6FP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TN2010H-6FP have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TN2010H-6FP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TN2010H-6FP often in real-time on the comparison pages.
What if I can't find stock of TN2010H-6FP?
You can fill out our help required form which you can use to request a quote for TN2010H-6FP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.