Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 10ohm |
Supply Voltage Range | 3V to 4.3V |
Analogue Switch Case | UQFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
7.5-pF on-state capacitance, 3.3-V, 2:1 (SPDT), 2-channel analog switch with powered-off protection | Texas Instruments |
Analogue Switch, 2Ch, Spdt, Uqfn-10 | Newark Electronics |
ANALOGUE SWITCH, 2CH, SPDT, UQFN-10 | element14 |
Where can I find additional details, specifications and documents for a TMUX154ERSWR?
Additional datasheets, footprints and schematics for TMUX154ERSWR are listed on our Part Details page. You can also find images and similar parts to TMUX154ERSWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMUX154ERSWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMUX154ERSWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMUX154ERSWR fall under?
The TMUX154ERSWR is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to TMUX154ERSWR when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMUX154ERSWR you can contact the distributor directly for product support, shipping queries etc.
Is the TMUX154ERSWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMUX154ERSWR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMUX154ERSWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMUX154ERSWR often in real-time on the comparison pages.
What if I can't find stock of TMUX154ERSWR?
You can fill out our help required form which you can use to request a quote for TMUX154ERSWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.