Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.32
|
-
|
Buy Now |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 9ohm |
Supply Voltage Range | 2.3V to 4.8V |
Analogue Switch Case | UQFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
1.4-pF on-state capacitance, 5-V, 2:1 (SPDT), 2-channel analog switch with powered-off protection | Texas Instruments |
Where can I find additional details, specifications and documents for a TMUX136RSER?
Additional datasheets, footprints and schematics for TMUX136RSER are listed on our Part Details page. You can also find images and similar parts to TMUX136RSER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMUX136RSER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMUX136RSER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMUX136RSER fall under?
The TMUX136RSER is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to TMUX136RSER when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMUX136RSER you can contact the distributor directly for product support, shipping queries etc.
Is the TMUX136RSER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMUX136RSER have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TMUX136RSER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMUX136RSER often in real-time on the comparison pages.
What if I can't find stock of TMUX136RSER?
You can fill out our help required form which you can use to request a quote for TMUX136RSER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.