Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 9ohm |
Supply Voltage Range | 2.3V to 4.8V |
Analogue Switch Case | UQFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
1.4-pF on-state capacitance, 5-V, 2:1 (SPDT), 2-channel analog switch with powered-off protection | Texas Instruments |
Analogue Switch, 2Ch, 2:1, Spdt, Uqfn-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a TMUX136MRSER?
Additional datasheets, footprints and schematics for TMUX136MRSER are listed on our Part Details page. You can also find images and similar parts to TMUX136MRSER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMUX136MRSER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMUX136MRSER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMUX136MRSER fall under?
The TMUX136MRSER is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to TMUX136MRSER when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMUX136MRSER you can contact the distributor directly for product support, shipping queries etc.
Is the TMUX136MRSER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMUX136MRSER have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMUX136MRSER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMUX136MRSER often in real-time on the comparison pages.
What if I can't find stock of TMUX136MRSER?
You can fill out our help required form which you can use to request a quote for TMUX136MRSER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.