No distributors results available
View Full Pricing & Stock ComparisonProduct Range | - |
---|---|
Architecture | ARM Cortex-R4F |
No. of Bits | 32bit |
CPU Speed | 160MHz |
Program Memory Size | 1MB |
RAM Memory Size | 128KB |
No. of Pins | 144Pins |
MCU Case Style | LQFP |
No. of I/O's | 64I/O's |
Embedded Interface Type | CAN I2C SPI UART |
Supply Voltage Min | 1.14V |
Supply Voltage Max | 1.32V |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a TMS5701114BPGEQQ1?
Additional datasheets, footprints and schematics for TMS5701114BPGEQQ1 are listed on our Part Details page. You can also find images and similar parts to TMS5701114BPGEQQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS5701114BPGEQQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS5701114BPGEQQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS5701114BPGEQQ1 fall under?
The TMS5701114BPGEQQ1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to TMS5701114BPGEQQ1 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS5701114BPGEQQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the TMS5701114BPGEQQ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS5701114BPGEQQ1 have stock available?
There is no stock from authorised distributors for TMS5701114BPGEQQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS5701114BPGEQQ1 often in real-time on the comparison pages.
What if I can't find stock of TMS5701114BPGEQQ1?
You can fill out our help required form which you can use to request a quote for TMS5701114BPGEQQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.