Status: | Unknown |
---|---|
Series: | 16/32 Bit RISC Microcontrollers |
RoHS: | Unknown |
No distributors results available
Product Range | 16/32 Bit RISC Microcontrollers |
---|---|
Architecture | ARM7TDMI |
No. of Bits | 32bit |
CPU Speed | 48MHz |
Program Memory Size | 384KB, 384KB |
RAM Memory Size | 32KB |
No. of Pins | 144Pins |
MCU Case Style | LQFP |
No. of I/O's | 94I/O's |
Embedded Interface Type | CAN I2C SCI SPI |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 2.05V |
MCU Family | - |
MCU Series | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | TMS470R1Axx |
Clock Frequency | 48MHz |
Controller Family/Series | TMS470 |
Flash Memory Size | 384KB |
MPU Core Size | 32bit |
No. of ADC Inputs | 12 |
No. of Timers | 1 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +105°C |
Oscillator Type | External |
Peripherals | ADC DMA PWM Timer |
Supply Voltage Range | 1.71V to 2.05V 3V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a TMS470R1A384PGET?
Additional datasheets, footprints and schematics for TMS470R1A384PGET are listed on our Part Details page. You can also find images and similar parts to TMS470R1A384PGET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS470R1A384PGET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS470R1A384PGET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS470R1A384PGET fall under?
The TMS470R1A384PGET is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to TMS470R1A384PGET when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS470R1A384PGET you can contact the distributor directly for product support, shipping queries etc.
Is the TMS470R1A384PGET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS470R1A384PGET have stock available?
There is no stock from authorised distributors for TMS470R1A384PGET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS470R1A384PGET often in real-time on the comparison pages.
What if I can't find stock of TMS470R1A384PGET?
You can fill out our help required form which you can use to request a quote for TMS470R1A384PGET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.