TMS470R1A256PZ-T Semiconductors - ICs by Texas Instruments

MCU 32BIT ARM7TDMI 48MHZ LQFP-100

Status: Unknown
Series: 16/32 Bit RISC Microcontrollers
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Product Range 16/32 Bit RISC Microcontrollers
Architecture ARM7TDMI
No. of Bits 32bit
CPU Speed 48MHz
Program Memory Size 256KB, 256KB
RAM Memory Size 12KB
No. of Pins 100Pins
MCU Case Style LQFP
No. of I/O's 49I/O's
Embedded Interface Type CAN SCI SPI
Supply Voltage Min 1.81V
Supply Voltage Max 2.06V
MCU Family -
MCU Series -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Base Number TMS470R1Axx
Clock Frequency 48MHz
Controller Family/Series TMS470
Flash Memory Size 256KB
MPU Core Size 32bit
No. of ADC Inputs 16
No. of Timers 1
Operating Temperature Max 105°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +105°C
Oscillator Type External
Peripherals ADC PWM Timer
Supply Voltage Range 1.81V to 2.06V 3V to 3.6V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TMS470R1A256PZ-T?

Additional datasheets, footprints and schematics for TMS470R1A256PZ-T are listed on our Part Details page. You can also find images and similar parts to TMS470R1A256PZ-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TMS470R1A256PZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS470R1A256PZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TMS470R1A256PZ-T fall under?

The TMS470R1A256PZ-T is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.

Can I view similar or alternative parts?

You can view similar parts to TMS470R1A256PZ-T when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TMS470R1A256PZ-T you can contact the distributor directly for product support, shipping queries etc.

Is the TMS470R1A256PZ-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TMS470R1A256PZ-T have stock available?

There is no stock from authorised distributors for TMS470R1A256PZ-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TMS470R1A256PZ-T often in real-time on the comparison pages.

What if I can't find stock of TMS470R1A256PZ-T?

You can fill out our help required form which you can use to request a quote for TMS470R1A256PZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay