Status: | Unknown |
---|---|
Series: | 16/32 Bit RISC Microcontrollers |
RoHS: | Unknown |
No distributors results available
Product Range | 16/32 Bit RISC Microcontrollers |
---|---|
Architecture | ARM7TDMI |
No. of Bits | 32bit |
CPU Speed | 48MHz |
Program Memory Size | 128KB, 128KB |
RAM Memory Size | 8KB |
No. of Pins | 100Pins |
MCU Case Style | LQFP |
No. of I/O's | 49I/O's |
Embedded Interface Type | CAN SCI SPI |
Supply Voltage Min | 1.81V |
Supply Voltage Max | 2.06V |
MCU Family | - |
MCU Series | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | TMS470R1Axx |
Clock Frequency | 48MHz |
Controller Family/Series | TMS470 |
Flash Memory Size | 128KB |
MPU Core Size | 32bit |
No. of ADC Inputs | 16 |
No. of Timers | 1 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +105°C |
Oscillator Type | External |
Peripherals | ADC PWM Timer |
Supply Voltage Range | 1.81V to 2.06V 3V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a TMS470R1A128PZ-T?
Additional datasheets, footprints and schematics for TMS470R1A128PZ-T are listed on our Part Details page. You can also find images and similar parts to TMS470R1A128PZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS470R1A128PZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS470R1A128PZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS470R1A128PZ-T fall under?
The TMS470R1A128PZ-T is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to TMS470R1A128PZ-T when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS470R1A128PZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the TMS470R1A128PZ-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS470R1A128PZ-T have stock available?
There is no stock from authorised distributors for TMS470R1A128PZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS470R1A128PZ-T often in real-time on the comparison pages.
What if I can't find stock of TMS470R1A128PZ-T?
You can fill out our help required form which you can use to request a quote for TMS470R1A128PZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.