Status: | Unknown |
---|---|
Series: | TMS3705 Series |
RoHS: | Unknown |
Prices starting from US$5.32
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.32
|
No stock
|
Buy Now |
Frequency Min | 123kHz |
---|---|
Frequency Max | 134.2kHz |
RFID IC Type | Reader |
Programmable Memory | - |
Output Power | - |
RF IC Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Current Consumption | 8mA |
Product Range | TMS3705 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Rfid Base Station, 134.2Khz, Soic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a TMS3705A1DRG4?
Additional datasheets, footprints and schematics for TMS3705A1DRG4 are listed on our Part Details page. You can also find images and similar parts to TMS3705A1DRG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS3705A1DRG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS3705A1DRG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS3705A1DRG4 fall under?
The TMS3705A1DRG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to TMS3705A1DRG4 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS3705A1DRG4 you can contact the distributor directly for product support, shipping queries etc.
Is the TMS3705A1DRG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS3705A1DRG4 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TMS3705A1DRG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS3705A1DRG4 often in real-time on the comparison pages.
What if I can't find stock of TMS3705A1DRG4?
You can fill out our help required form which you can use to request a quote for TMS3705A1DRG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.