TMS320VC5509AGHH Semiconductors - ICs by Texas Instruments

DSP FIX-PT 16-BIT 200MHZ 179BGA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

DSP Type Fixed Point
No. of Bits 32bit
Frequency 200MHz
Flash Memory Size -
DSP Case Style BGA
No. of Pins 179Pins
No. of I/O's 8I/O's
No. of MIPS 400
Embedded Interface Type HPI I2C McBSP USB
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Core Supply Voltage Min 1.55V
Core Supply Voltage Max 1.65V
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Core Supply Voltage 1.6V
External Supported Memory Async SRAM EPROM SDRAM
IC Generic Number TMS320VC5509A
MMAC 400
Operating Temperature Range -40°C to +85°C
RAM Memory Size 256KB
Supply Voltage Range 1.55V to 1.65V 2.7V to 3.6V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TMS320VC5509AGHH?

Additional datasheets, footprints and schematics for TMS320VC5509AGHH are listed on our Part Details page. You can also find images and similar parts to TMS320VC5509AGHH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TMS320VC5509AGHH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320VC5509AGHH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TMS320VC5509AGHH fall under?

The TMS320VC5509AGHH is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Processors - DSP.

Can I view similar or alternative parts?

You can view similar parts to TMS320VC5509AGHH when available in the Digital Signal Processors - DSP range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320VC5509AGHH you can contact the distributor directly for product support, shipping queries etc.

Is the TMS320VC5509AGHH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TMS320VC5509AGHH have stock available?

There is no stock from authorised distributors for TMS320VC5509AGHH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TMS320VC5509AGHH often in real-time on the comparison pages.

What if I can't find stock of TMS320VC5509AGHH?

You can fill out our help required form which you can use to request a quote for TMS320VC5509AGHH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay