Status: | Unknown |
---|---|
Series: | TMS320LF Series |
RoHS: | Unknown |
Product Range | TMS320LF Series |
---|---|
Core Frequency | 40MHz |
Flash Memory Size | 32KB |
No. of I/O's | 41I/O's |
Embedded Interface Type | CAN SCI SPI |
Core Supply Voltage | 3.3V |
DSC Case Style | LQFP |
No. of Pins | 100Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 320 |
DSP Case Style | LQFP |
DSP Type | Fixed Point |
Frequency | 40MHz |
IC Generic Number | 320LF2406 |
Logic Function Number | 320LF2406 |
MMAC | 40 |
Operating Temperature Range | -40°C to +125°C |
RAM Memory Size | 5KB |
Termination Type | Surface Mount Device |
16-bit DSP, 40-MHz, 32-kw flash, 100-pin | Texas Instruments |
DSP,16 bit,64Kb flash,5Kb RAM,LFQP100 | RS |
Where can I find additional details, specifications and documents for a TMS320LF2406APZA?
Additional datasheets, footprints and schematics for TMS320LF2406APZA are listed on our Part Details page. You can also find images and similar parts to TMS320LF2406APZA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320LF2406APZA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320LF2406APZA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320LF2406APZA fall under?
The TMS320LF2406APZA is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Controllers - DSC.
Can I view similar or alternative parts?
You can view similar parts to TMS320LF2406APZA when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320LF2406APZA you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320LF2406APZA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS320LF2406APZA have stock available?
Authorised distributors including Texas Instruments, RS and Chip One Stop have stock available or on a lead time for TMS320LF2406APZA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320LF2406APZA often in real-time on the comparison pages.
What if I can't find stock of TMS320LF2406APZA?
You can fill out our help required form which you can use to request a quote for TMS320LF2406APZA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.