Status: | Unknown |
---|---|
Series: | Delfino (C2000) Family TMS320F2833x Series Microcontrollers |
RoHS: | Unknown |
Product Range | Delfino (C2000) Family TMS320F2833x Series Microcontrollers |
---|---|
Architecture | C2000 |
No. of Bits | 32bit |
CPU Speed | 150MHz |
Program Memory Size | 512KB |
RAM Memory Size | 68KB |
No. of Pins | 176Pins |
MCU Case Style | BGA |
No. of I/O's | 88I/O's |
Embedded Interface Type | CAN I2C SPI UART |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
MCU Family | Delfino (C2000) |
MCU Series | TMS320F2833x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Core Frequency | 150MHz |
Core Supply Voltage | 1.9V |
DSC Case Style | BGA |
Flash Memory Size | 512KB |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 3.135V to 3.465V |
C2000™ 32-bit MCU with 150 MIPS, FPU, 512 KB flash, EMIF, 12b ADC | Texas Instruments |
Mcu, 32Bit, 512K Flash, 176Bga | Newark Electronics |
Where can I find additional details, specifications and documents for a TMS320F28335ZJZS?
Additional datasheets, footprints and schematics for TMS320F28335ZJZS are listed on our Part Details page. You can also find images and similar parts to TMS320F28335ZJZS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320F28335ZJZS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320F28335ZJZS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320F28335ZJZS fall under?
The TMS320F28335ZJZS is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to TMS320F28335ZJZS when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320F28335ZJZS you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320F28335ZJZS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS320F28335ZJZS have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMS320F28335ZJZS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320F28335ZJZS often in real-time on the comparison pages.
What if I can't find stock of TMS320F28335ZJZS?
You can fill out our help required form which you can use to request a quote for TMS320F28335ZJZS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.