Status: | Unknown |
---|---|
Series: | TMS320F28xx Series |
RoHS: | Unknown |
Prices starting from US$13.70
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$13.70
|
48,645
in stock
|
Buy Now |
Product Range | TMS320F28xx Series |
---|---|
Core Frequency | 150MHz |
Flash Memory Size | 512KB |
No. of I/O's | 88I/O's |
Embedded Interface Type | CAN I2C SPI UART |
Core Supply Voltage | 1.9V |
DSC Case Style | LQFP |
No. of Pins | 176Pins |
Supply Voltage Min | 1.805V |
Supply Voltage Max | 1.995V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
MMAC | 150 |
C2000™ 32-bit MCU with 150 MIPS, 512 KB flash, EMIF, 12b ADC | Texas Instruments |
Where can I find additional details, specifications and documents for a TMS320F28235PGFA?
Additional datasheets, footprints and schematics for TMS320F28235PGFA are listed on our Part Details page. You can also find images and similar parts to TMS320F28235PGFA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320F28235PGFA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320F28235PGFA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320F28235PGFA fall under?
The TMS320F28235PGFA is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Controllers - DSC.
Can I view similar or alternative parts?
You can view similar parts to TMS320F28235PGFA when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320F28235PGFA you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320F28235PGFA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS320F28235PGFA have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TMS320F28235PGFA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320F28235PGFA often in real-time on the comparison pages.
What if I can't find stock of TMS320F28235PGFA?
You can fill out our help required form which you can use to request a quote for TMS320F28235PGFA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.