TMS320F2812PGFQ Semiconductors - ICs by Texas Instruments

IC SM DSP CONTROLLER W/ FLASH 32BIT

Status: Unknown
Series: TMS320F28xx Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.56

Distributor Stock
Logo for Farnell
Farnell
from US$34.37
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$17.56
605
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$35.84
-
Buy Now
Logo for element14
element14
from US$35.71
-
Buy Now

Specifications

Product Range TMS320F28xx Series
Core Frequency 150MHz
Flash Memory Size 256KB
No. of I/O's 56I/O's
Embedded Interface Type CAN SCI SPI
Core Supply Voltage 1.9V
DSC Case Style LQFP
No. of Pins 176Pins
Supply Voltage Min 1.71V
Supply Voltage Max 1.89V
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
DSP Type Fixed Point
MMAC 150
Operating Temperature Range -40°C to +125°C
Supply Voltage Range 1.71V to 1.89V
Termination Type Surface Mount Device

Alternative Descriptions

Automotive C2000™ 32-bit MCU with 150 MHz, 256 KB flash, EMIF | Texas Instruments
Ic, Sm Dsp Controller W/ Flash, 32Bit | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TMS320F2812PGFQ?

Additional datasheets, footprints and schematics for TMS320F2812PGFQ are listed on our Part Details page. You can also find images and similar parts to TMS320F2812PGFQ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TMS320F2812PGFQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320F2812PGFQ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TMS320F2812PGFQ fall under?

The TMS320F2812PGFQ is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Controllers - DSC.

Can I view similar or alternative parts?

You can view similar parts to TMS320F2812PGFQ when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320F2812PGFQ you can contact the distributor directly for product support, shipping queries etc.

Is the TMS320F2812PGFQ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TMS320F2812PGFQ have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMS320F2812PGFQ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TMS320F2812PGFQ often in real-time on the comparison pages.

What if I can't find stock of TMS320F2812PGFQ?

You can fill out our help required form which you can use to request a quote for TMS320F2812PGFQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay