Status: | Unknown |
---|---|
Series: | TMS320F28xx Series |
RoHS: | Unknown |
No distributors results available
View Full Pricing & Stock ComparisonProduct Range | TMS320F28xx Series |
---|---|
Core Frequency | 100MHz |
Flash Memory Size | 256KB |
No. of I/O's | 35I/O's |
Embedded Interface Type | CAN I2C SCI SPI |
Core Supply Voltage | 1.8V |
DSC Case Style | BGA |
No. of Pins | 100Pins |
Supply Voltage Min | 3.14V |
Supply Voltage Max | 3.47V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 320 |
DSP Type | Static CMOS Technology |
Frequency | 100MHz |
IC Generic Number | 320F2809 |
MMAC | 100 |
Operating Temperature Range | -40°C to +85°C |
RAM Memory Size | 36KB |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a TMS320F2809GGMA?
Additional datasheets, footprints and schematics for TMS320F2809GGMA are listed on our Part Details page. You can also find images and similar parts to TMS320F2809GGMA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320F2809GGMA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320F2809GGMA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320F2809GGMA fall under?
The TMS320F2809GGMA is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Controllers - DSC.
Can I view similar or alternative parts?
You can view similar parts to TMS320F2809GGMA when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320F2809GGMA you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320F2809GGMA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS320F2809GGMA have stock available?
There is no stock from authorised distributors for TMS320F2809GGMA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320F2809GGMA often in real-time on the comparison pages.
What if I can't find stock of TMS320F2809GGMA?
You can fill out our help required form which you can use to request a quote for TMS320F2809GGMA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.