Status: | Unknown |
---|---|
Series: | Piccolo (C2000) Family TMS320F2802x Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$2.99
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.99
|
4,821
in stock
|
Buy Now |
Product Range | Piccolo (C2000) Family TMS320F2802x Series Microcontrollers |
---|---|
Architecture | C2000 |
No. of Bits | 32bit |
CPU Speed | 60MHz |
Program Memory Size | 32KB, 32KB |
RAM Memory Size | 12KB |
No. of Pins | 48Pins |
MCU Case Style | LQFP |
No. of I/O's | 22I/O's |
Embedded Interface Type | CAN I2C SPI UART |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 1.995V |
MCU Family | Piccolo (C2000) |
MCU Series | TMS320F2802x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | Piccolo - TMS320F280xx |
MPU Core Size | 32bit |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Peripherals | ADC Comparator PWM Timer |
C2000™ 32-bit MCU with 60-MHz, 32-kb flash | Texas Instruments |
Where can I find additional details, specifications and documents for a TMS320F28026PTS?
Additional datasheets, footprints and schematics for TMS320F28026PTS are listed on our Part Details page. You can also find images and similar parts to TMS320F28026PTS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320F28026PTS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320F28026PTS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320F28026PTS fall under?
The TMS320F28026PTS is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to TMS320F28026PTS when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320F28026PTS you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320F28026PTS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS320F28026PTS have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TMS320F28026PTS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320F28026PTS often in real-time on the comparison pages.
What if I can't find stock of TMS320F28026PTS?
You can fill out our help required form which you can use to request a quote for TMS320F28026PTS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.