Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Video Processor Application | Thin Client Video Conferencing Video Phones Video Security |
---|---|
Supply Voltage Min | 3.13V |
Supply Voltage Max | 3.47V |
IC Mounting | SMD |
TV / Video Case Style | FCBGA |
No. of Pins | 1031Pins |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a TMS320DM8168ACYG2?
Additional datasheets, footprints and schematics for TMS320DM8168ACYG2 are listed on our Part Details page. You can also find images and similar parts to TMS320DM8168ACYG2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320DM8168ACYG2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320DM8168ACYG2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320DM8168ACYG2 fall under?
The TMS320DM8168ACYG2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Video Processing.
Can I view similar or alternative parts?
You can view similar parts to TMS320DM8168ACYG2 when available in the Video Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320DM8168ACYG2 you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320DM8168ACYG2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS320DM8168ACYG2 have stock available?
There is no stock from authorised distributors for TMS320DM8168ACYG2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320DM8168ACYG2 often in real-time on the comparison pages.
What if I can't find stock of TMS320DM8168ACYG2?
You can fill out our help required form which you can use to request a quote for TMS320DM8168ACYG2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.