Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Video Processor Application | Video Security Thin Client Video Conferencing Video Phone |
---|---|
Supply Voltage Min | 1.28V |
Supply Voltage Max | 1.42V |
IC Mounting | SMD |
TV / Video Case Style | BGA |
No. of Pins | 684Pins |
Product Range | - |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (27-Jun-2018) |
Video Processor, Smd, Bga-684 | Newark Electronics |
DaVinci Digital Media Processor | Texas Instruments |
Where can I find additional details, specifications and documents for a TMS320DM8148CCYEA0?
Additional datasheets, footprints and schematics for TMS320DM8148CCYEA0 are listed on our Part Details page. You can also find images and similar parts to TMS320DM8148CCYEA0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320DM8148CCYEA0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320DM8148CCYEA0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320DM8148CCYEA0 fall under?
The TMS320DM8148CCYEA0 is listed under Electronic & Electrical Components > Semiconductors - ICs > Video Processing.
Can I view similar or alternative parts?
You can view similar parts to TMS320DM8148CCYEA0 when available in the Video Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320DM8148CCYEA0 you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320DM8148CCYEA0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS320DM8148CCYEA0 have stock available?
Authorised distributors including Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for TMS320DM8148CCYEA0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320DM8148CCYEA0 often in real-time on the comparison pages.
What if I can't find stock of TMS320DM8148CCYEA0?
You can fill out our help required form which you can use to request a quote for TMS320DM8148CCYEA0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.