Status: | Unknown |
---|---|
Series: | C6000 Series |
RoHS: | Unknown |
DSP Type | Floating Point |
---|---|
No. of Bits | 32bit |
Frequency | 225MHz |
Flash Memory Size | - |
DSP Case Style | BGA |
No. of Pins | 272Pins |
No. of I/O's | 16I/O's |
No. of MIPS | - |
Embedded Interface Type | HPI I2C SPI |
Operating Temperature Min | 0°C |
Operating Temperature Max | 90°C |
Core Supply Voltage Min | 1.14V |
Core Supply Voltage Max | 1.32V |
Product Range | C6000 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | 0°C to +90°C |
Supply Voltage | 3.3V |
Supply Voltage Range | 1.14V to 1.32V 3.13V to 3.47V |
C67x floating-point DSP- up to 300MHz, McBSP, 16-Bit EMIFA | Texas Instruments |
Dsp, F- Point, C6713B, 225Mhz,272Bga | Newark Electronics |
DSP, F- POINT, C6713B, 225MHZ,272BGA | element14 |
Where can I find additional details, specifications and documents for a TMS320C6713BZDP225?
Additional datasheets, footprints and schematics for TMS320C6713BZDP225 are listed on our Part Details page. You can also find images and similar parts to TMS320C6713BZDP225 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320C6713BZDP225 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320C6713BZDP225 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320C6713BZDP225 fall under?
The TMS320C6713BZDP225 is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Processors - DSP.
Can I view similar or alternative parts?
You can view similar parts to TMS320C6713BZDP225 when available in the Digital Signal Processors - DSP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320C6713BZDP225 you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320C6713BZDP225 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS320C6713BZDP225 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for TMS320C6713BZDP225.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320C6713BZDP225 often in real-time on the comparison pages.
What if I can't find stock of TMS320C6713BZDP225?
You can fill out our help required form which you can use to request a quote for TMS320C6713BZDP225 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.