Status: | Unknown |
---|---|
Series: | TMX320C55xx Series |
RoHS: | Unknown |
Prices starting from US$5.52
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$5.52
|
91,329
in stock
|
Buy Now |
DSP Type | Fixed Point |
---|---|
No. of Bits | 16bit |
Frequency | 200MHz |
Flash Memory Size | - |
DSP Case Style | NFBGA |
No. of Pins | 196Pins |
No. of I/O's | 26I/O's |
No. of MIPS | - |
Embedded Interface Type | HPI I2C McBSP SPI UART |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Core Supply Voltage Min | 1.05V |
Core Supply Voltage Max | 1.4V |
Product Range | TMX320C55xx Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Low power C55x fixed point DSP- up to 200MHz, USB, LCD interface, FFT HWA, SAR ADC | Texas Instruments |
Where can I find additional details, specifications and documents for a TMS320C5517AZCHA20?
Additional datasheets, footprints and schematics for TMS320C5517AZCHA20 are listed on our Part Details page. You can also find images and similar parts to TMS320C5517AZCHA20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320C5517AZCHA20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320C5517AZCHA20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320C5517AZCHA20 fall under?
The TMS320C5517AZCHA20 is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Processors - DSP.
Can I view similar or alternative parts?
You can view similar parts to TMS320C5517AZCHA20 when available in the Digital Signal Processors - DSP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320C5517AZCHA20 you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320C5517AZCHA20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS320C5517AZCHA20 have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TMS320C5517AZCHA20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320C5517AZCHA20 often in real-time on the comparison pages.
What if I can't find stock of TMS320C5517AZCHA20?
You can fill out our help required form which you can use to request a quote for TMS320C5517AZCHA20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.