Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$203.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$230.45
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$227.94
|
28
in stock
|
Buy Now | |
element14
from US$224.35
|
28
in stock
|
Buy Now | |
TTI Europe
from US$203.78
|
19
in stock
|
Buy Now | |
TE Store
from US$549.18
|
7
in stock
|
Buy Now | |
Heilind Electronics
from US$257.73
|
1
in stock
|
Buy Now | |
WireMasters
-
|
2
in stock
|
Buy Now | |
RS Americas
from US$225.00
|
-
|
Buy Now |
Accessory Type | Thermal Transfer Printer Ribbon |
---|---|
For Use With | Tyco Electronics/Raychem Thermal Transfer Printers |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Thermal Transfer Printer Ribbon | Newark Electronics |
THERMAL TRANSFER PRINTER RIBBON | element14 |
TMS-RJS-RIBBON-4HT | TTI Europe |
TMS-RJS-RIBBON-4HT Printer Ink Type: Resin Primary Product Color: Black Printer Ribbon Length: 300 m Printer Ribbon Length: 984 ft Product Width: 110 mm Resin Black 300 m 984 ft | Thermal Printer Ribbon | Part Number: TMS-RJS-RIBBON-4HT | Internal Number: 754073-000 | Alias Number: 4-1195878-3 | 110 mm | TE Connectivity | TE Store |
754073-000 PRINTER RIBBON | Heilind Electronics |
Print ribbon, black | WireMasters |
THERMAL TRANSFER RIBBON, 114MM, INSIDE OUT (REVERSE WOUND), BLACK | TE Connectivity TMS-RJS-RIBBON-4HT | RS Americas |
Where can I find additional details, specifications and documents for a TMS-RJS-RIBBON-4HT?
Additional datasheets, footprints and schematics for TMS-RJS-RIBBON-4HT are listed on our Part Details page. You can also find images and similar parts to TMS-RJS-RIBBON-4HT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS-RJS-RIBBON-4HT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS-RJS-RIBBON-4HT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS-RJS-RIBBON-4HT fall under?
The TMS-RJS-RIBBON-4HT is listed under Computer & Office > Office Supplies & Stationery > Miscellaneous Office Supplies & Stationery.
Can I view similar or alternative parts?
You can view similar parts to TMS-RJS-RIBBON-4HT when available in the Miscellaneous Office Supplies & Stationery range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS-RJS-RIBBON-4HT you can contact the distributor directly for product support, shipping queries etc.
Is the TMS-RJS-RIBBON-4HT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS-RJS-RIBBON-4HT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and TE Store have stock available or on a lead time for TMS-RJS-RIBBON-4HT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS-RJS-RIBBON-4HT often in real-time on the comparison pages.
What if I can't find stock of TMS-RJS-RIBBON-4HT?
You can fill out our help required form which you can use to request a quote for TMS-RJS-RIBBON-4HT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.