Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | VSSOP |
No. of Pins | 8Pins |
Supply Voltage Min | 1.4V |
Supply Voltage Max | 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Temp Sensor, +/- 1 Deg C, Vssop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TMP75CIDGKT?
Additional datasheets, footprints and schematics for TMP75CIDGKT are listed on our Part Details page. You can also find images and similar parts to TMP75CIDGKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP75CIDGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP75CIDGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP75CIDGKT fall under?
The TMP75CIDGKT is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TMP75CIDGKT when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP75CIDGKT you can contact the distributor directly for product support, shipping queries etc.
Is the TMP75CIDGKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP75CIDGKT have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMP75CIDGKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP75CIDGKT often in real-time on the comparison pages.
What if I can't find stock of TMP75CIDGKT?
You can fill out our help required form which you can use to request a quote for TMP75CIDGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.