Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | VSSOP |
No. of Pins | 8Pins |
Supply Voltage Min | 1.4V |
Supply Voltage Max | 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Temperature Sensors, TMP75BIDGKT | RS |
Temp Sensor, +/- 1 Deg C, Vssop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TMP75BIDGKT?
Additional datasheets, footprints and schematics for TMP75BIDGKT are listed on our Part Details page. You can also find images and similar parts to TMP75BIDGKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP75BIDGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP75BIDGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP75BIDGKT fall under?
The TMP75BIDGKT is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TMP75BIDGKT when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP75BIDGKT you can contact the distributor directly for product support, shipping queries etc.
Is the TMP75BIDGKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP75BIDGKT have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMP75BIDGKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP75BIDGKT often in real-time on the comparison pages.
What if I can't find stock of TMP75BIDGKT?
You can fill out our help required form which you can use to request a quote for TMP75BIDGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.