TMP75AIDGKR Sensors & Transducers by Texas Instruments

SENSOR TEMPERATURE 1DEG CELSIUS VSSOP

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

The TMP75 and TMP175 devices are digital temperature sensors ideal for negative temperature coefficient (NTC) and positive temperature coefficient (PTC) thermistor replacement. The devices offer a typical accuracy of ±1°C without requiring calibration or external component signal conditioning. Device temperature sensors are highly linear and do not require complex calculations or look-up tables to derive the temperature. The on-chip 12-bit analog-todigital converter (ADC) offers resolutions down to 0.0625°C. The devices are available in the industrystandard LM75 SOIC-8 and MSOP-8 footprint. The TMP175 and TMP75 feature SMBus, two-wire, and I2C interface compatibility. The TMP175 device allows up to 27 devices on one bus. The TMP75 allows up to eight on one bus. The TMP175 and TMP75 both feature an SMBus Alert function. The TMP175 and TMP75 devices are ideal for extended temperature measurement in a variety of communication, computer, consumer, environmental, industrial, and instrumentation applications. The TMP175 and TMP75 devices are specified for operation over a temperature range of −40°C to +125°C. The TMP75 production units are 100% tested against sensors that are NIST traceable and are verified with equipment that are NIST traceable through ISO/IEC 17025 accredited calibrations.

Prices starting from US$0.23


Distributor Starting From Stock
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$0.41
459
Buy Now
Logo for Newark Electronics Newark Electronics US$0.84
-
Buy Now
Logo for element14 element14 US$0.35
-
Buy Now
Logo for Texas Instruments Texas Instruments US$0.23
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

IC Output Type Digital
Sensing Accuracy Range ± 1°C
Sensing Temperature Min -40°C
Sensing Temperature Max 125°C
Sensor Case Style SOP
No. of Pins 8Pins
Supply Voltage Min 2.7V

Alternative Descriptions

IC: temperature sensor | Transfer Multisort Elektronik
Sensor, Temperature, 1Deg Celsius, Vssop | Newark Electronics
SENSOR, TEMPERATURE, 1DEG CELSIUS, VSSOP | element14
1C digital temperature sensor, I2C/SMBus in industry standard LM75 form factor | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TMP75AIDGKR?

Additional datasheets, footprints and schematics for TMP75AIDGKR are listed on our Part Details page. You can also find images and similar parts to TMP75AIDGKR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TMP75AIDGKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP75AIDGKR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TMP75AIDGKR fall under?

The TMP75AIDGKR is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to TMP75AIDGKR when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TMP75AIDGKR you can contact the distributor directly for product support, shipping queries etc.

Is the TMP75AIDGKR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TMP75AIDGKR have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TMP75AIDGKR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TMP75AIDGKR often in real-time on the comparison pages.

What if I can't find stock of TMP75AIDGKR?

You can fill out our help required form which you can use to request a quote for TMP75AIDGKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay