Options for Price Comparison
Distributor Statistics for TMP708AIDBVT
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for TMP708AIDBVT
Details for TMP708AIDBVT by Texas Instruments
Electronic & Electrical Components > Sensors & Transducers > Sensors
TMP708AIDBVT
Buy Directly from Texas Instruments (4557 in stock) $0.1380
SWITCH TEMPERATURE PROG 5SOT23
TMP708AIDBVT image

TMP708AIDBVT by Texas Instruments

SWITCH TEMPERATURE PROG 5SOT23
Features
Low Quiescent Current: 40 u03bcA, Typical
Open-Drain, Active-Low Output Stage
Package: 5-Pin SOT-23
Pin-Selectable 10u00b0C or 30u00b0C Hysteresis
Reset Operation Specified at VCC = 0.8 V
Supply Range: 2.7 V to 5.5 V
Temperature Threshold Set By 1% External Resistor
Threshold Accuracy: u2013 u00b10.5u00b0C Typical u2013 u00b13u00b0C Maximum (60u00b0C to 100u00b0C)
Part Information
TMP708AIDBVT image
RoHS Compliant
Description
The TMP708 is a fully-integrated, resistorprogrammable temperature switch with a temperature threshold that is set by just one external resistor within the entire operating range. The TMP708 provides an open-drain, active-low output and has a 2.7-V to 5.5-V supply voltage range. The temperature threshold accuracy is typically ±0.5°C, with a maximum of ±3°C (60°C to 100°C). The quiescent current consumption is typically 40 μA. Hysteresis is pin-selectable to 10°C or 30°C. The TMP708 is available in a 5-pin, SOT-23 package.
Specifications
IC Output Type:
Open Drain
Sensing Accuracy Range:
± 3°C
Sensing Temperature Min:
0°C
Sensing Temperature Max:
+125°C
Sensor Case Style:
SOT-23
No. of Pins:
5Pins
Supply Voltage Min:
2.7V
Supply Voltage Max:
5.5V
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 2 - 1 year
SVHC:
No SVHC (27-Jun-2018)
Base Number:
708
Supply Current:
40µA
Supply Voltage Range:
2.7V to 5.5V
Temperature Sensing Range:
0°C to +125°C
Alternate Descriptions
SWITCH, TEMPERATURE, PROG, 5SOT23; IC Output Type:Open Drain; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:0°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes Newark Electronics
Thermostat ±0.5°C Analog SMD 5-Pin SOT-23 T/R Avnet America
Resistor-programmable temperature switch with 10°C and 30°C hysteresis Texas Instruments