Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$149.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$149.00
|
26
in stock
|
Buy Now |
Kit Application Type | Sensing - Temperature |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | TMP451 |
Application Sub Type | Temperature Sensor |
Kit Contents | Eval Board TMP451 USB SM-DIG Platform Transistor USB & Ribbon Cable Extender User Guide & CD |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Programmable Non Ideality Factor Series Resistance Cancellation 12bit Resolution |
TMP451 1.7-V remote and local temperature sensor evaluation module | Texas Instruments |
Where can I find additional details, specifications and documents for a TMP451EVM?
Additional datasheets, footprints and schematics for TMP451EVM are listed on our Part Details page. You can also find images and similar parts to TMP451EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP451EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP451EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP451EVM fall under?
The TMP451EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TMP451EVM when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP451EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TMP451EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP451EVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TMP451EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP451EVM often in real-time on the comparison pages.
What if I can't find stock of TMP451EVM?
You can fill out our help required form which you can use to request a quote for TMP451EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.